Manufacturer: Exar Corporation
Win Source Part Number: 214619-XR17D154CV-F
Packaging: Tray
Protocol: RS485
Number of Channels: 4, QUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS QUAD 144LQFP Product overview: XR17D154CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D154CV-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
UART Interface IC 3.3V-5V 64B FIFO temp 0C to 70C; UART
IC UART PCI BUS QUAD 144LQFP
IC UART PCI BUS QUAD 144LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 214619-XR17D154CV-F | 1016-1289-ND | 714-XR17D154CV-F | XR17D154CV-F | XR17D154CV-F | XR17D154CV-F | XR17D154CV-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154CV-F | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 3.3V~ 5V | 3.6V | Other; 3.3V, 5V | 5V; Other; 3.3V, 5V | 5V; Other | Other; 3.3V, 5V | |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | 6250 to ? kbps | 6250 kbps | |
| Package Type | QFP; 144-LQFP (20x20) | LQFP; 144-LQFP | Tray | QFP; LQFP; 144-LQFP | LQFP-144 | QFP | QFP; 144-LQFP |
| Technology | RS485 | RS485; RS485 | RS485; RS485 |