MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F XR17D152IM-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 214618-XR17D152IM-F Packaging: Tray Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214618-XR17D152IM-F Packaging: Tray Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F - 214618-XR17D152IM-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F
214618-XR17D152IM-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F 214618-XR17D152IM-F
Manufacturer: Exar Corporation Win Source Part Number: 214618-XR17D152IM-F Packaging: Tray Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214618-XR17D152IM-F
Packaging: Tray
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1883-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1883-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1883-ND
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)

UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-XR17D152IM-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-XR17D152IM-F
Dual Interface Transceiver IC 714-XR17D152IM-F
IC UART PCI BUS DUAL 100TQFP Product overview: XR17D152IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D152IM-F can be used for catalog matching and distributor lookup.

IC UART PCI BUS DUAL 100TQFP Product overview: XR17D152IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D152IM-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D152IM-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17D152IM-F
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)

UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D152IM-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17D152IM-F
IC UART PCI BUS DUAL 100TQFP

IC UART PCI BUS DUAL 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR17D152IM-F
UART Interface IC XR17D152IM-F
UART Interface IC UART

UART Interface IC UART

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR17D152IM-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR17D152IM-F
IC UART PCI BUS DUAL 100TQFP

IC UART PCI BUS DUAL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 214618-XR17D152IM-F 1016-1883-ND 714-XR17D152IM-F XR17D152IM-F XR17D152IM-F XR17D152IM-F XR17D152IM-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IM-F UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 3.3V~ 5V 3.6V Other; 3.3V, 5V 5V; Other; 3.3V, 5V Other; 3.3V, 5V 5V; Other
Data Rate 6250 kbps 6250 kbps 6250 kbps 6250 kbps 6250 kbps 6250 to ? kbps
Package Type QFP; TQFP; 100-TQFP (14x14) TQFP; 100-TQFP Tray QFP; TQFP; 100-TQFP QFP; 100-TQFP TQFP-100 QFP; TQFP
Technology RS485 RS485; RS485 RS485; RS485
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details