Alternative Parts (Cross-Reference): Cross
Manufacturer: MaxLinear, Inc.
Category: Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Product Status: Obsolete
Number of Channels: 8
FIFO's: 64 Byte
Protocol: RS485
Data Rate (Max): 6.25Mbps
Mounting Type: Surface Mount
IC UART PCI BUS OCTAL 144LQFP Product overview: XR17C158IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17C158IV-F can be used for catalog matching and distributor lookup.
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS OCTAL 144LQFP
IC UART PCI BUS OCTAL 144LQFP
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR17C158IV-F | 1016-1646-ND | XR17C158IV-F | XR17C158IV-F | XR17C158IV-F | XR17C158IV-F | |
| Product Name | Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Sensor Interface; Transmitter | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | 6250 to ? kbps | 6250 kbps | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 5.5 V | Other; 4.5V ~ 5.5V |