IC UART PCI BUS QUAD 144LQFP Product overview: XR17C154CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17C154CV-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
Manufacturer: Exar Corporation
Win Source Part Number: 214614-XR17C154CV-F
Packaging: Tray
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 4, QUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Family Name: XR17C154
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): XR17C154CV; XR17C154CVTR-F ; XR17D154CVTR-F; XR17D154CV;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC UART PCI BUS QUAD 144LQFP
UART IC 4, QUART Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS QUAD 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR17C154CV-F | XR17C154CV-F-ND | 214614-XR17C154CV-F | XR17C154CV-F | XR17C154CV-F | XR17C154CV-F |
| Product Name | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C154CV-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other; 5V | Other; 5V | Other |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | |
| Package Type | Tray | LQFP; 144-LQFP | QFP; 144-LQFP (20x20) | QFP; 144-LQFP | QFP; LQFP; 144-LQFP | QFP |