MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C152CM-F XR17C152CM-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044021-XR17C152CM-F Packaging: Tray Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044021-XR17C152CM-F Packaging: Tray Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C152CM-F - 044021-XR17C152CM-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C152CM-F
044021-XR17C152CM-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C152CM-F 044021-XR17C152CM-F
Manufacturer: Exar Corporation Win Source Part Number: 044021-XR17C152CM-F Packaging: Tray Protocol: RS485 Number of Channels: 2, DUART Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044021-XR17C152CM-F
Packaging: Tray
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 714-XR17C152CM-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-XR17C152CM-F
Dual Interface Transceiver IC 714-XR17C152CM-F
IC UART PCI BUS DUAL 100TQFP Product overview: XR17C152CM-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17C152CM-F can be used for catalog matching and distributor lookup.

IC UART PCI BUS DUAL 100TQFP Product overview: XR17C152CM-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17C152CM-F can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR17C152CM-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17C152CM-F
UARTs (Universal Asynchronous Receiver Transmitter) XR17C152CM-F
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)

UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 044021-XR17C152CM-F 714-XR17C152CM-F XR17C152CM-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C152CM-F Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details