Serial I/O Controller, 4 Channel(s), 2MBps, CMOS, PQFP80, 12 X 12 MM, 1.40 MM HEIGHT, GREEN, PLASTIC, LQFP-80 Product overview: XR16V654IV80-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V654IV80-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232 64 Byte 80-LQFP (12x12)
IC UART FIFO 64B QUAD 80LQFP
UART IC 4, QUART Channel RS232 64 Byte 80-LQFP (12x12)
IC UART FIFO 64B QUAD 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16V654IV80-F | XR16V654IV80-F-ND | XR16V654IV80-F | XR16V654IV80-F | XR16V654IV80-F |
| Product Name | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |
| Operating Temperature | -40 C (-40 F) | ||||
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||
| Supply Voltage | Other; 2.25V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.25V ~ 3.6V | Other; 2.25V ~ 3.6V |