UART IC 4 Channel RS232 64 Byte 68-PLCC
SIPEX CNTR SYNC POS EDGE 4-BIT
SIPEX CNTR SYNC POS EDGE 4-BIT
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16V654IJ | XR16V654IJ | XR16V654IJ |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | ||
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V |