MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F XR16V564IV80-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 712956-XR16V564IV80- F Packaging: Tray Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232 Number of Channels: 4, QUART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Status: Obsolete Manufacturer Package: 80-LQFP Data Rate (Maximum): 16Mbps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 712956-XR16V564IV80- F Packaging: Tray Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232 Number of Channels: 4, QUART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Status: Obsolete Manufacturer Package: 80-LQFP Data Rate (Maximum): 16Mbps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F - 712956-XR16V564IV80-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F
712956-XR16V564IV80-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F 712956-XR16V564IV80-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 712956-XR16V564IV80- F Packaging: Tray Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232 Number of Channels: 4, QUART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Status: Obsolete Manufacturer Package: 80-LQFP Data Rate (Maximum): 16Mbps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 712956-XR16V564IV80-F
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Status: Obsolete
Manufacturer Package: 80-LQFP
Data Rate (Maximum): 16Mbps
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.6V

Buy Now
Quad Interface Transceiver IC - 714-XR16V564IV80-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-XR16V564IV80-F
Quad Interface Transceiver IC 714-XR16V564IV80-F
IC UART FIFO 32B QUAD 80LQFP Product overview: XR16V564IV80-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V564IV80-F can be used for catalog matching and distributor lookup.

IC UART FIFO 32B QUAD 80LQFP Product overview: XR16V564IV80-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V564IV80-F can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16V564IV80-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16V564IV80-F
UART IC 4, QUART Channel RS232 32 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel RS232 32 Byte 80-LQFP (12x12)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16V564IV80-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16V564IV80-F
IC UART FIFO 32B QUAD 80LQFP

IC UART FIFO 32B QUAD 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 712956-XR16V564IV80-F 714-XR16V564IV80-F XR16V564IV80-F XR16V564IV80-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IV80-F Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.25V ~ 3.6V 3.6V; Other; 2.25V ~ 3.6V Other; 2.25V ~ 3.6V
Data Rate 16000 kbps 16000 kbps 16000 kbps
Device Type Transceiver Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Power Switch ICs - 7532872P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details