MaxLinear, Inc. Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V564DIV

Description
QUAD UART WITH 32-BYTE FIFO
Description
QUAD UART WITH 32-BYTE FIFO
Datasheet
Datasheet Summary
Powered by GS/AI

The XR16V564DIV is a quad Universal Asynchronous Receiver and Transmitter (UART) from Quarktwin Technology Ltd. It features 32 bytes of transmit and receive FIFOs, programmable FIFO trigger levels, and supports data rates up to 16 Mbps at a 4X sampling rate. This UART includes automatic hardware and software flow control, as well as an internal loopback capability for diagnostics. The device is available in a 64-pin LQFP package and provides continuous interrupt output. It is compatible with industry standards such as ST16C554 and ST16C654, and supports both Intel and Motorola data bus interfaces. The operating voltage range is from 2.25V to 3.6V, and it includes a sleep mode with automatic wake-up functionality. Applications for the XR16V564DIV include portable appliances, telecommunication network routers, and factory automation systems.

Datasheet Summary
Powered by GS/AI

The XR16V564DIV is a quad Universal Asynchronous Receiver and Transmitter (UART) from Quarktwin Technology Ltd. It features 32 bytes of transmit and receive FIFOs, programmable FIFO trigger levels, and supports data rates up to 16 Mbps at a 4X sampling rate. This UART includes automatic hardware and software flow control, as well as an internal loopback capability for diagnostics. The device is available in a 64-pin LQFP package and provides continuous interrupt output. It is compatible with industry standards such as ST16C554 and ST16C654, and supports both Intel and Motorola data bus interfaces. The operating voltage range is from 2.25V to 3.6V, and it includes a sleep mode with automatic wake-up functionality. Applications for the XR16V564DIV include portable appliances, telecommunication network routers, and factory automation systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564DIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16V564DIV
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V564DIV
QUAD UART WITH 32-BYTE FIFO

QUAD UART WITH 32-BYTE FIFO

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564DIV - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16V564DIV
UARTs (Universal Asynchronous Receiver Transmitter) XR16V564DIV
QUAD UART WITH 32-BYTE FIFO

QUAD UART WITH 32-BYTE FIFO

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564DIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16V564DIV
UARTs (Universal Asynchronous Receiver Transmitter) XR16V564DIV
UART IC Channel

UART IC Channel

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number XR16V564DIV XR16V564DIV XR16V564DIV
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Sensor Interface Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers