Manufacturer: Exar Corporation
Win Source Part Number: 800147-XR16V554IJ-F
Packaging: Tube
Features: Internal Oscillator, Timer/Counter
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3.6 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16V554
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): XR16V554IJ; XR16V554IL; XR16V554IL-F; XR16V554ILTR-F;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC UART FIFO 16B QUAD 68PLCC / UART 4-CH 16byte FIFO 2.5V/3.3V 68-Pin PLCC Product overview: XR16V554IJ-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V554IJ-F can be used for catalog matching and distributor lookup.
IC UART FIFO 16B QUAD 68PLCC
UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800147-XR16V554IJ-F | 714-XR16V554IJ-F | XR16V554IJ-F | XR16V554IJ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V554IJ-F | Quad 2.5V 3.3V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | |
| Device Type | Transceiver | Receiver; UART |