Manufacturer: Exar Corporation
Win Source Part Number: 743334-XR16V2750IM-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3.6 V
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16V2750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 8Mbps
Alternative Parts (Cross-Reference): V62/03626-02XE; TL16C752BLPTREP; V62/03626-01XE;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
UART IC 2, DUART Channel RS232, RS485 64 Byte 48-TQFP (7x7)
IC UART FIFO 64B DUAL 48TQFP Product overview: XR16V2750IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V2750IM-F can be used for catalog matching and distributor lookup.
IC UART FIFO 64B DUAL 48TQFP
IC UART FIFO 64B DUAL 48TQFP
UART IC 2, DUART Channel RS232, RS485 64 Byte 48-TQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 743334-XR16V2750IM-F | XR16V2750IM-F-ND | 714-XR16V2750IM-F | XR16V2750IM-F | XR16V2750IM-F | XR16V2750IM-F | XR16V2750IM-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2750IM-F | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | Other; 2.25V ~ 3.6V | 3.6V; Other | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | |
| Data Rate | 8000 kbps | 8000 kbps | 8000 kbps | 8000 to ? kbps | 8000 kbps | 8000 kbps | |
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS |