MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F XR16V2550IM-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282244-XR16V2550IM- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.6 V Protocol: RS232, RS422 Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16V2550 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 48-TQFP (7x7) Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): V62/03626-02XE; V62/03626-01XE; TL16C752BLPTREP; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282244-XR16V2550IM- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.6 V Protocol: RS232, RS422 Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16V2550 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 48-TQFP (7x7) Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): V62/03626-02XE; V62/03626-01XE; TL16C752BLPTREP; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F - 1282244-XR16V2550IM-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F
1282244-XR16V2550IM-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F 1282244-XR16V2550IM-F
Manufacturer: Exar Corporation Win Source Part Number: 1282244-XR16V2550IM- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.6 V Protocol: RS232, RS422 Number of Channels: 2, DUART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16V2550 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 48-TQFP (7x7) Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): V62/03626-02XE; V62/03626-01XE; TL16C752BLPTREP; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282244-XR16V2550IM-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3.6 V
Protocol: RS232, RS422
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16V2550
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): V62/03626-02XE; V62/03626-01XE; TL16C752BLPTREP;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1648-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1648-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1648-ND
UART IC 2, DUART Channel RS232, RS422 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS232, RS422 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Interface Transceiver IC - 714-XR16V2550IM-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR16V2550IM-F
Interface Transceiver IC 714-XR16V2550IM-F
IC UART FIFO 16B 48TQFP Product overview: XR16V2550IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V2550IM-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B 48TQFP Product overview: XR16V2550IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V2550IM-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16V2550IM-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16V2550IM-F
UART IC 2, DUART Channel RS232, RS422 16 Byte 48-TQFP (7x7)

UART IC 2, DUART Channel RS232, RS422 16 Byte 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16V2550IM-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V2550IM-F
IC UART FIFO 16B 48TQFP

IC UART FIFO 16B 48TQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16V2550IM-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16V2550IM-F
IC UART FIFO 16B 48TQFP

IC UART FIFO 16B 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282244-XR16V2550IM-F 1016-1648-ND 714-XR16V2550IM-F XR16V2550IM-F XR16V2550IM-F XR16V2550IM-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550IM-F UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.25 V ~ 3.6 V Other; 2.25V ~ 3.6V Other; 2.25V ~ 3.6V 3.6V; Other; 2.25V ~ 3.6V 3.6V; Other Other; 2.25V ~ 3.6V
Data Rate 16000 kbps 16000 kbps 16000 kbps 16000 kbps 16000 kbps
Technology RS232; RS422 RS232; RS422; RS232, RS422 RS232; RS422; RS232, RS422
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899660P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GW-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260853-SI3050-E1-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers