Manufacturer: Exar Corporation
Win Source Part Number: 044014-XR16V2550ILTR
Packaging: Reel - TR
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 2, DUART
Data Rate (Max): 16Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel RS232, RS422 16 Byte 32-QFN (5x5)
IC UART FIFO 16B DUAL 32QFN Product overview: XR16V2550ILTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V2550ILTR-F can be used for catalog matching and distributor lookup.
UART Interface IC High Performance DUART w/16-Byte FIFO
IC UART FIFO 16B DUAL 32QFN
IC UART FIFO 16B DUAL 32QFN
UART IC 2, DUART Channel RS232, RS422 16 Byte 32-QFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044014-XR16V2550ILTR-F | XR16V2550ILTR-F-ND | 714-XR16V2550ILTR-F | XR16V2550ILTR-F | XR16V2550ILTR-F | XR16V2550ILTR-F | XR16V2550ILTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2550ILTR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | Other; 2.25V ~ 3.6V | 3.6V; Other | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | ||
| Package Type | 32-QFN (5x5) | 32-VFQFN Exposed Pad | Tape & Reel (TR) | QFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Technology | RS232; RS422 | RS232; RS422; RS232, RS422 | RS232; RS422; RS232, RS422 |