Manufacturer: Exar Corporation
Win Source Part Number: 1119521-XR16M781IL32
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
Data Rate (Max): 20Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC UART FIFO 64B 32QFN Product overview: XR16M781IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M781IL32-F can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 32-QFN (5x5)
UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 32-QFN (5x5)
IC UART FIFO 64B 32QFN
IC UART FIFO 64B 32QFN
UART Interface IC 1.62-3.63V; 64-Byte FIFO & VLIO; UART
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1119521-XR16M781IL32-F | 714-XR16M781IL32-F | XR16M781IL32-F-ND | XR16M781IL32-F | XR16M781IL32-F | XR16M781IL32-F | XR16M781IL32-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M781IL32-F | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Supply Voltage | Other; 1.62 V ~ 3.63 V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V | |
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | 20000 kbps | 20000 kbps | 20000 to ? kbps | |
| Package Type | 32-QFN (5x5) | Tray | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFN-32 | |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface |