MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16M780IM48-F

Description
IC UART FIFO 64B 48TQFP
Description
IC UART FIFO 64B 48TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XR16M780IM48-F is an enhanced Universal Asynchronous Receiver and Transmitter (UART) from Lingto Electronic Limited, featuring 64 bytes of transmit and receive FIFOs. It supports data rates up to 16 Mbps at 3.3V, 12.5 Mbps at 2.5V, and 7.5 Mbps at 1.8V, utilizing a 4X data sampling rate. The device includes programmable FIFO trigger levels, automatic hardware and software flow control, and an independent TX/RX baud rate generator, allowing for flexible communication setups. This UART is designed for half-duplex RS-485 applications with an Auto RS-485 direction control feature, enhancing both hardware and software integration. It operates within a supply voltage range of 1.62V to 3.63V and includes power-saving modes to minimize energy consumption. The XR16M780IM48-F is available in a 48-pin TQFP package and is compatible with both Intel and Motorola bus interfaces, making it suitable for various applications including personal digital assistants, cellular phones, and battery-operated devices.

Datasheet Summary
Powered by GS/AI

The XR16M780IM48-F is an enhanced Universal Asynchronous Receiver and Transmitter (UART) from Lingto Electronic Limited, featuring 64 bytes of transmit and receive FIFOs. It supports data rates up to 16 Mbps at 3.3V, 12.5 Mbps at 2.5V, and 7.5 Mbps at 1.8V, utilizing a 4X data sampling rate. The device includes programmable FIFO trigger levels, automatic hardware and software flow control, and an independent TX/RX baud rate generator, allowing for flexible communication setups. This UART is designed for half-duplex RS-485 applications with an Auto RS-485 direction control feature, enhancing both hardware and software integration. It operates within a supply voltage range of 1.62V to 3.63V and includes power-saving modes to minimize energy consumption. The XR16M780IM48-F is available in a 48-pin TQFP package and is compatible with both Intel and Motorola bus interfaces, making it suitable for various applications including personal digital assistants, cellular phones, and battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M780IM48-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16M780IM48-F
IC UART FIFO 64B 48TQFP

IC UART FIFO 64B 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR16M780IM48-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54ABT541E-GML - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - 448-BGT60LTR11AIPE6327XUMA2TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 60000 MHz
Package Type 42-BGA
View Details
2 suppliers