MaxLinear, Inc. Interface Transceiver IC XR16M770IL24TR-F

Description
IC UART FIFO 64B 24QFN Product overview: XR16M770IL24TR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M770IL24TR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART FIFO 64B 24QFN Product overview: XR16M770IL24TR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M770IL24TR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 714-XR16M770IL24TR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR16M770IL24TR-F
Interface Transceiver IC 714-XR16M770IL24TR-F
IC UART FIFO 64B 24QFN Product overview: XR16M770IL24TR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M770IL24TR-F can be used for catalog matching and distributor lookup.

IC UART FIFO 64B 24QFN Product overview: XR16M770IL24TR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M770IL24TR-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M770IL24TR-F - 806374-XR16M770IL24TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M770IL24TR-F
806374-XR16M770IL24TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M770IL24TR-F 806374-XR16M770IL24TR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806374-XR16M770IL24T R-F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Supplier Device Package: 24-QFN (4x4) Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 16Mbps Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.62V ~ 3.63V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806374-XR16M770IL24TR-F
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 24-QFN (4x4)
Manufacturer Package: 24-VFQFN Exposed Pad
Data Rate (Maximum): 16Mbps
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 3.63V

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M770IL24TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M770IL24TR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M770IL24TR-F
UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)

UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR16M770IL24TR-F
UART Interface IC XR16M770IL24TR-F
UART Interface IC XR16M770IL24TR-F

UART Interface IC XR16M770IL24TR-F

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-XR16M770IL24TR-F 806374-XR16M770IL24TR-F XR16M770IL24TR-F XR16M770IL24TR-F
Product Name Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M770IL24TR-F UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type Transceiver Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 753-ADM6996I - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
View Details