UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte 48-TQFP (7x7)
UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V 48-Pin TQFP Product overview: XR16M752IM48-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M752IM48-F can be used for catalog matching and distributor lookup.
IC UART FIFO 34B DUAL 48TQFP
UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte 48-TQFP (7x7)
IC UART FIFO 34B DUAL 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1649-ND | 714-XR16M752IM48-F | XR16M752IM48-F | XR16M752IM48-F | XR16M752IM48-F | XR16M752IM48-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | 1.8V 2.5V 3.3V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS422; RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | ||
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | 16000 to ? kbps | |
| Package Type | TQFP; 48-TQFP | TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | TQFP-48 | QFP; TQFP |