Manufacturer: Exar Corporation
Win Source Part Number: 743332-XR16M752IL32-
Manufacturer Homepage: www.exar.com
Reference case: QFN32
Reference Date Code: 1504+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte 32-QFN (5x5)
IC UART FIFO 64B DUAL 32QFN Product overview: XR16M752IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M752IL32-F can be used for catalog matching and distributor lookup.
IC UART FIFO 64B DUAL 32QFN
UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte 32-QFN (5x5)
IC UART FIFO 64B DUAL 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 743332-XR16M752IL32-F | XR16M752IL32-F-ND | 714-XR16M752IL32-F | XR16M752IL32-F | XR16M752IL32-F | XR16M752IL32-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M752IL32-F | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS422; RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps |