IC UART FIFO 64B 24QFN Product overview: XR16M681IL24-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M681IL24-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 044009-XR16M681IL24-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
Data Rate (Max): 20Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 24-QFN (4x4)
IC UART FIFO 64B 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16M681IL24-F | 044009-XR16M681IL24-F | XR16M681IL24-F | XR16M681IL24-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M681IL24-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | ||
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | 20000 kbps |
| Package Type | Tray | 24-QFN-EP (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |