IC UART FIFO 64B QUAD 80LQFP Product overview: XR16M654IV80-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M654IV80-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232 64 Byte 80-LQFP (12x12)
Manufacturer: Exar Corporation
Win Source Part Number: 728521-XR16M654IV80-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: XR16M654
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 80-LQFP (12x12)
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): XR16M654IV80; XR16M654IV64-F; XR16M654IV64;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC UART FIFO 64B QUAD 80LQFP
IC UART FIFO 64B QUAD 80LQFP
UART IC 4, QUART Channel RS232 64 Byte 80-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16M654IV80-F | XR16M654IV80-F-ND | 728521-XR16M654IV80-F | XR16M654IV80-F | XR16M654IV80-F | XR16M654IV80-F |
| Product Name | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M654IV80-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62 V ~ 3.63 V | Other | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | |
| Package Type | Tray | LQFP; 80-LQFP | QFP | QFP; 80-LQFP | QFP; LQFP; 80-LQFP |