UART IC 4, QUART Channel RS232 64 Byte 48-QFN (7x7)
UART IC 4, QUART Channel RS232 64 Byte 48-QFN (7x7)
IC UART QUAD 1.62 - 3.63V 48QFN
IC UART QUAD 1.62 - 3.63V 48QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16M654IL48TR-F-ND | XR16M654IL48TR-F | XR16M654IL48TR-F | XR16M654IL48TR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | |
| Device Type | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V |