MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IB25-F XR16M580IB25-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044005-XR16M580IB25- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 16Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 25-BGA (3x3) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044005-XR16M580IB25- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 16Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 25-BGA (3x3) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IB25-F - 044005-XR16M580IB25-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IB25-F
044005-XR16M580IB25-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IB25-F 044005-XR16M580IB25-F
Manufacturer: Exar Corporation Win Source Part Number: 044005-XR16M580IB25- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 16Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 25-BGA (3x3) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 044005-XR16M580IB25-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
Data Rate (Max): 16Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 25-BGA (3x3)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 714-XR16M580IB25-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR16M580IB25-F
Interface Transceiver IC 714-XR16M580IB25-F
IC UART FIFO 16B 25BGA Product overview: XR16M580IB25-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M580IB25-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B 25BGA Product overview: XR16M580IB25-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M580IB25-F can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IB25-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M580IB25-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M580IB25-F
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 25-BGA (3x3)

UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 25-BGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 044005-XR16M580IB25-F 714-XR16M580IB25-F XR16M580IB25-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IB25-F Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 1.62 V ~ 3.63 V Other; 1.62V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details