UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)
IC UART FIFO 16B 32QFN Product overview: XR16M570IL32TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M570IL32TR-F
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 735930-XR16M570IL32T
Packaging: Tape and Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Status: Obsolete
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 16Mbps
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 3.63V
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)
IC UART FIFO 16B 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16M570IL32TR-F-ND | 714-XR16M570IL32TR-F | 735930-XR16M570IL32TR-F | XR16M570IL32TR-F | XR16M570IL32TR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M570IL32TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS422; RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps |