UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)
IC UART FIFO 16B 32QFN Product overview: XR16M570IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M570IL32-F can be used for catalog matching and distributor lookup.
IC UART FIFO 16B 32QFN
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)
IC UART FIFO 16B 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16M570IL32-F-ND | 714-XR16M570IL32-F | XR16M570IL32-F | XR16M570IL32-F | XR16M570IL32-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS422; RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | ||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps |