Manufacturer: Exar Corporation
Win Source Part Number: 758177-XR16M554DIV64
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: XR16M554D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): XR16M554DIV64TR-F; XR16M554IV64-F; XR16M554IV64TR-F;
Introduction Date: May 01, 2008
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC UART FIFO 16B QUAD 64LQFP Product overview: XR16M554DIV64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M554DIV64-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 758177-XR16M554DIV64-F | 714-XR16M554DIV64-F | XR16M554DIV64-F-ND | XR16M554DIV64-F | XR16M554DIV64-F | XR16M554DIV64-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554DIV64-F | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 1.62 V ~ 3.63 V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Package Type | Tray | LQFP; 64-LQFP | QFP | QFP; LQFP; 64-LQFP | QFP; 64-LQFP |