MAXLINEAR, INC.
XR16M2651IL32 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
MaxLinear, Inc.
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2651IL32
Description
HIGH PERFORMANCE DUART
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
HIGH PERFORMANCE DUART
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2651IL32
Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2651IL32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
XR16M2651IL32 |
XR16M2651IL32 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Receiver; Sensor Interface
|
Receiver; UART
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features
RoHS
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
View Details
Device Type
Line / Bus Controller
Features
RoHS
Supply Voltage
3.6V; Other; 1.2V ~ 3.6V
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
5 suppliers