MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F XR16M2650IL32-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800136-XR16M2650IL32 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232, RS422 Number of Channels: 2, DUART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: XR16M2650 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): V62/03626-01XE; V62/03626-02XE; TL16C752BLPTREP; TL16C752BTPTREP; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800136-XR16M2650IL32 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232, RS422 Number of Channels: 2, DUART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: XR16M2650 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): V62/03626-01XE; V62/03626-02XE; TL16C752BLPTREP; TL16C752BTPTREP; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F - 800136-XR16M2650IL32-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F
800136-XR16M2650IL32-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F 800136-XR16M2650IL32-F
Manufacturer: Exar Corporation Win Source Part Number: 800136-XR16M2650IL32 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232, RS422 Number of Channels: 2, DUART FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete(EOL) Family Name: XR16M2650 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Data Rate (Maximum): 16Mbps Alternative Parts (Cross-Reference): V62/03626-01XE; V62/03626-02XE; TL16C752BLPTREP; TL16C752BTPTREP; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800136-XR16M2650IL32-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232, RS422
Number of Channels: 2, DUART
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete(EOL)
Family Name: XR16M2650
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Data Rate (Maximum): 16Mbps
Alternative Parts (Cross-Reference): V62/03626-01XE; V62/03626-02XE; TL16C752BLPTREP; TL16C752BTPTREP;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 1.8V 2.5V 3.3V Interface Transceiver IC - 714-XR16M2650IL32-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V 2.5V 3.3V Interface Transceiver IC
714-XR16M2650IL32-F
Dual 1.8V 2.5V 3.3V Interface Transceiver IC 714-XR16M2650IL32-F
IC UART FIFO 32B DUAL 32QFN / UART 2-CH 32byte FIFO 1.8V/2.5V/3.3V 32-Pin QFN EP Product overview: XR16M2650IL32-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 2.5V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M2650IL32-F can be used for catalog matching and distributor lookup.

IC UART FIFO 32B DUAL 32QFN / UART 2-CH 32byte FIFO 1.8V/2.5V/3.3V 32-Pin QFN EP Product overview: XR16M2650IL32-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 2.5V, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M2650IL32-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2650IL32-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M2650IL32-F
UART IC 2, DUART Channel RS232, RS422 32 Byte 32-QFN (5x5)

UART IC 2, DUART Channel RS232, RS422 32 Byte 32-QFN (5x5)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2650IL32-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M2650IL32-F
IC UART FIFO 32B DUAL 32QFN

IC UART FIFO 32B DUAL 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800136-XR16M2650IL32-F 714-XR16M2650IL32-F XR16M2650IL32-F XR16M2650IL32-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2650IL32-F Dual 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 1.62 V ~ 3.63 V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V
Data Rate 16000 kbps 16000 kbps 16000 kbps
Device Type Transceiver Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174ME/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers