MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16M2550IM48-F

Description
IC UART FIFO 16B 1.8V DL 48TQFP
Datasheet
Description
IC UART FIFO 16B 1.8V DL 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2550IM48-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16M2550IM48-F
IC UART FIFO 16B 1.8V DL 48TQFP

IC UART FIFO 16B 1.8V DL 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR16M2550IM48-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers