MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR16L788CQ-F

Description
UART IC 8 Channel RS485 64 Byte 100-QFP (14x20)
Request a Quote Datasheet
Description
UART IC 8 Channel RS485 64 Byte 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1283-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1283-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1283-ND
UART IC 8 Channel RS485 64 Byte 100-QFP (14x20)

UART IC 8 Channel RS485 64 Byte 100-QFP (14x20)

Buy Now Datasheet
3.3V 5V Interface Transceiver IC - 714-XR16L788CQ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-XR16L788CQ-F
3.3V 5V Interface Transceiver IC 714-XR16L788CQ-F
8-Ch UART, 6.25Mbps, RS-485, 64B FIFO, 3.3V/5V, 100-Pin PQFP Product overview: XR16L788CQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L788CQ-F can be used for catalog matching and distributor lookup.

8-Ch UART, 6.25Mbps, RS-485, 64B FIFO, 3.3V/5V, 100-Pin PQFP Product overview: XR16L788CQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L788CQ-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F - 214606-XR16L788CQ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F
214606-XR16L788CQ-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F 214606-XR16L788CQ-F
Manufacturer: Exar Corporation Win Source Part Number: 214606-XR16L788CQ-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 8 Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214606-XR16L788CQ-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 8
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR16L788CQ-F
UART Interface IC XR16L788CQ-F
UART Interface IC 2.97V-5.5V 64B FIFO temp 0C to 70C

UART Interface IC 2.97V-5.5V 64B FIFO temp 0C to 70C

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L788CQ-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L788CQ-F
UART IC 8 Channel RS485 64 Byte 100-QFP (14x20)

UART IC 8 Channel RS485 64 Byte 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L788CQ-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16L788CQ-F
IC UART 64B 3.3V OCTAL 100QFP

IC UART 64B 3.3V OCTAL 100QFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L788CQ-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L788CQ-F
IC UART 64B 3.3V OCTAL 100QFP

IC UART 64B 3.3V OCTAL 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1283-ND 714-XR16L788CQ-F 214606-XR16L788CQ-F XR16L788CQ-F XR16L788CQ-F XR16L788CQ-F XR16L788CQ-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) 3.3V 5V Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L788CQ-F UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V
Data Rate 6250 kbps 6250 kbps 6250 kbps 6250 to ? kbps 6250 kbps 6250 kbps
Package Type 100-BQFP PQFP QFP; 100-QFP (14x20) PQFP-100 QFP; 100-BQFP QFP QFP; 100-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3226-E-FQR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type QFP; TQFP
View Details
2 suppliers
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details