IC UART FIFO 32B 48TQFP Product overview: XR16L651CM-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L651CM-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 416461-XR16L651CM
Packaging: Tray
Features: Internal Oscillator, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
Data Rate (Max): 3.125Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC UART FIFO 32B 48TQFP
UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16L651CM-F | 416461-XR16L651CM | XR16L651CM-F | XR16L651CM-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L651CM-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | ||
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 kbps |
| Package Type | Tray | QFP; TQFP; 48-TQFP (7x7) | QFP; 48-TQFP | QFP; TQFP; 48-TQFP |