MaxLinear, Inc. 2.25V 5.5V Interface Transceiver IC XR16L580IL

Description
SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE Product overview: XR16L580IL from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.25V, 5.5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L580IL can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE Product overview: XR16L580IL from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.25V, 5.5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L580IL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.25V 5.5V Interface Transceiver IC - 714-XR16L580IL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.25V 5.5V Interface Transceiver IC
714-XR16L580IL
2.25V 5.5V Interface Transceiver IC 714-XR16L580IL
SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE Product overview: XR16L580IL from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.25V, 5.5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L580IL can be used for catalog matching and distributor lookup.

SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE Product overview: XR16L580IL from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.25V, 5.5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L580IL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 714-XR16L580IL
Product Name 2.25V 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - Interface - Controllers - ADM6996FCX-AD-R-1 - 1014747-ADM6996FCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details