MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR16L570IL24TR-F

Description
UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)
Request a Quote Datasheet
Description
UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L570IL24TR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR16L570IL24TR-F-ND
UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)

UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F - 214601-XR16L570IL24TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F
214601-XR16L570IL24TR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F 214601-XR16L570IL24TR-F
Manufacturer: Exar Corporation Win Source Part Number: 214601-XR16L570IL24T R-F Packaging: Reel - TR Features: Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 1, UART Data Rate (Max): 4Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.62 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 214601-XR16L570IL24TR-F
Packaging: Reel - TR
Features: Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 1, UART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.62 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-XR16L570IL24TR-F
Interface Transceiver IC 714-XR16L570IL24TR-F
IC UART FIFO 16B 24QFN Product overview: XR16L570IL24TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L570IL24TR-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B 24QFN Product overview: XR16L570IL24TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L570IL24TR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L570IL24TR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16L570IL24TR-F
IC UART FIFO 16B 24QFN

IC UART FIFO 16B 24QFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L570IL24TR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L570IL24TR-F
IC UART FIFO 16B 24QFN

IC UART FIFO 16B 24QFN

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L570IL24TR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L570IL24TR-F
UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)

UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR16L570IL24TR-F-ND 214601-XR16L570IL24TR-F 714-XR16L570IL24TR-F XR16L570IL24TR-F XR16L570IL24TR-F XR16L570IL24TR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24TR-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232; RS422 RS232; RS422; RS232, RS422 RS232; RS422; RS232, RS422
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Supply Voltage Other; 1.62V ~ 5.5V Other; 1.62 V ~ 5.5 V Other; 1.62V ~ 5.5V Other Other; 1.62V ~ 5.5V Other; 1.62V ~ 5.5V
Data Rate 4000 kbps 4000 kbps 4000 kbps 4000 kbps 4000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDBRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers