Manufacturer: Exar Corporation
Win Source Part Number: 717074-XR16L2751CMTR
Packaging: Reel - TR
Features: Internal Oscillator, Timer/Counter
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 6.25Mbps
Alternative Parts (Cross-Reference): XR16L2751CM-F; XR16L2751CM; XR16L2751CMTR-F; XR16L2751IMTR-F;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC UART FIFO 64B DUAL 48TQFP Product overview: XR16L2751CMTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L2751CMTR-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232, RS485 64 Byte 48-TQFP (7x7)
UART IC 2, DUART Channel RS232, RS485 64 Byte 48-TQFP (7x7)
IC UART FIFO 64B DUAL 48TQFP
IC UART FIFO 64B DUAL 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 717074-XR16L2751CMTR-F | 714-XR16L2751CMTR-F | XR16L2751CMTR-F-ND | XR16L2751CMTR-F | XR16L2751CMTR-F | XR16L2751CMTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2751CMTR-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 5.5 V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other | Other; 2.25V ~ 5.5V |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS |