The XR16L2551IM-F is a low voltage dual universal asynchronous receiver and transmitter (UART) designed for operation between 2.25 to 5.5 volts, featuring 5-volt tolerant inputs. It supports both Intel and Motorola data bus interfaces and includes advanced functionalities such as hardware and software flow control, infrared encoding/decoding, and sleep mode with a PowerSave feature for battery-operated applications. The device is equipped with 16 bytes of transmit and receive FIFOs, enabling efficient data handling, and supports data rates up to 3.125 Mbps at 5V. The enhanced register set is compatible with the ST16C2550 and XR16L2550, providing additional operational status and error tagging capabilities. The XR16L2551IM-F is suitable for various applications, including battery-operated instruments, data port adapters, and industrial automation controls. It is available in a 48-lead TQFP package and operates within an industrial temperature range of -40°C to +85°C.
IC UART FIFO 16B DUAL 48TQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | XR16L2551IM-F |
| Product Name | Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver |