IC UART FIFO 1B DUAL 48TQFP Product overview: XR16L2450IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L2450IM-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232 1 Byte 48-TQFP (7x7)
Manufacturer: Exar Corporation
Win Source Part Number: 043993-XR16L2450IM-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 1 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): TL16C452FNR; ST16C2450CJ44TR-F; ST16C2450IP40;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC UART FIFO 1B DUAL 48TQFP
UART IC 2, DUART Channel RS232 1 Byte 48-TQFP (7x7)
IC UART FIFO 1B DUAL 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16L2450IM-F | XR16L2450IM-F-ND | 043993-XR16L2450IM-F | XR16L2450IM-F | XR16L2450IM-F | XR16L2450IM-F |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2450IM-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25 V ~ 5.5 V | Other | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V |
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps | |
| Package Type | Tray | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP | QFP; TQFP; 48-TQFP | QFP; 48-TQFP |