UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
IC UART FIFO 128B QUAD 100QFP Product overview: XR16C864IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C864IQ-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 138942-XR16C864IQ-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 4, QUART
Data Rate (Max): 2Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC UART FIFO 128B QUAD 100QFP
IC UART FIFO 128B QUAD 100QFP
UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1277-ND | 714-XR16C864IQ-F | 138942-XR16C864IQ-F | XR16C864IQ-F | XR16C864IQ-F | XR16C864IQ-F | XR16C864IQ-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C864IQ-F | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97 V ~ 5.5 V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | |
| Data Rate | 2000 kbps | 2000 kbps | 2000 kbps | 2000 to ? kbps | 2000 kbps | 2000 kbps | |
| Package Type | 100-BQFP | Tray | QFP; 100-QFP (14x20) | PQFP-100 | QFP | QFP; 100-BQFP | QFP; 100-BQFP |