MaxLinear, Inc. Quad Interface Transceiver IC XR16C864CQ-F

Description
IC UART FIFO 128B QUAD 100QFP Product overview: XR16C864CQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C864CQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART FIFO 128B QUAD 100QFP Product overview: XR16C864CQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C864CQ-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 714-XR16C864CQ-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-XR16C864CQ-F
Quad Interface Transceiver IC 714-XR16C864CQ-F
IC UART FIFO 128B QUAD 100QFP Product overview: XR16C864CQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C864CQ-F can be used for catalog matching and distributor lookup.

IC UART FIFO 128B QUAD 100QFP Product overview: XR16C864CQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C864CQ-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1651-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1651-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1651-ND
UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)

UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 1193758-XR16C864CQ-F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
1193758-XR16C864CQ-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1193758-XR16C864CQ-F
Win Source Part Number: 1193758-XR16C864CQ-F Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Features: Internal Oscillator, Timer/Counter Package: Tray Standard Package: 66 Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 4, QUART Data Rate (Max): 2Mbps FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Voltage - Supply: 2.97V ~ 5.5V Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-1651,1016-1449, XR16C864CQF,XR16C864 CQ-F-ND,1016-1449-ND Base Product Number: XR16C864

Win Source Part Number: 1193758-XR16C864CQ-F
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Features: Internal Oscillator, Timer/Counter
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 4, QUART
Data Rate (Max): 2Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.97V ~ 5.5V
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-1651,1016-1449,XR16C864CQF,XR16C864CQ-F-ND,1016-1449-ND
Base Product Number: XR16C864

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C864CQ-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16C864CQ-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16C864CQ-F
IC UART FIFO 128B QUAD 100QFP

IC UART FIFO 128B QUAD 100QFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
XR16C864CQ-F
UART Interface IC XR16C864CQ-F
UART Interface IC UART

UART Interface IC UART

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16C864CQ-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16C864CQ-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16C864CQ-F
IC UART FIFO 128B QUAD 100QFP

IC UART FIFO 128B QUAD 100QFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16C864CQ-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16C864CQ-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16C864CQ-F
UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)

UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-XR16C864CQ-F 1016-1651-ND 1193758-XR16C864CQ-F XR16C864CQ-F XR16C864CQ-F XR16C864CQ-F XR16C864CQ-F
Product Name Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver Receiver; UART Receiver; Sensor Interface; Transmitter Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V
Data Rate 2000 kbps 2000 kbps 2000 kbps 2000 to ? kbps 2000 kbps 2000 kbps
Pd 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - PEB20256E-V21 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology HDLC, PPP, Serial, TMA
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers