MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CMTR-F XR16C850CMTR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804290-XR16C850CMTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS485 Number of Channels: 1, UART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-TQFP Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804290-XR16C850CMTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS485 Number of Channels: 1, UART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-TQFP Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CMTR-F - 804290-XR16C850CMTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CMTR-F
804290-XR16C850CMTR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CMTR-F 804290-XR16C850CMTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804290-XR16C850CMTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Printer Port, Timer/Counter Protocol: RS485 Number of Channels: 1, UART FIFO's: 128 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-TQFP Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804290-XR16C850CMTR-F
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Printer Port, Timer/Counter
Protocol: RS485
Number of Channels: 1, UART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 2Mbps
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now
Interface Transceiver IC - 714-XR16C850CMTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR16C850CMTR-F
Interface Transceiver IC 714-XR16C850CMTR-F
IC UART FIFO 128B 48TQFP Product overview: XR16C850CMTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C850CMTR-F can be used for catalog matching and distributor lookup.

IC UART FIFO 128B 48TQFP Product overview: XR16C850CMTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C850CMTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CMTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16C850CMTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16C850CMTR-F
UART IC 1, UART Channel RS485 128 Byte 48-TQFP (7x7)

UART IC 1, UART Channel RS485 128 Byte 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 804290-XR16C850CMTR-F 714-XR16C850CMTR-F XR16C850CMTR-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CMTR-F Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details