UART IC 1, UART Channel RS485 128 Byte 48-TQFP (7x7)
Manufacturer: Exar Corporation
Win Source Part Number: 800130-XR16C850CM-F
Packaging: Tray
Features: Internal Oscillator, Printer Port, Timer/Counter
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS485
Number of Channels: 1, UART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16C850
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): XR16C850CM; XR16C850CQ; XR16C850CJTR-F; XR16C850CJ;
Introduction Date: January 06, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
UART 1-CH 128byte FIFO 3.3V/5V 48-Pin TQFP Product overview: XR16C850CM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C850CM-F can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS485 128 Byte 48-TQFP (7x7)
IC UART FIFO 128B 48TQFP
UART Interface IC UARTW/128BYTE FIFO
IC UART FIFO 128B 48TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1658-ND | 800130-XR16C850CM-F | 714-XR16C850CM-F | XR16C850CM-F | XR16C850CM-F | XR16C850CM-F | XR16C850CM-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C850CM-F | 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | ||
| Data Rate | 2000 kbps | 2000 kbps | 2000 kbps | 2000 kbps | 2000 kbps | 2000 to ? kbps | |
| Package Type | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | TQFP-48 | QFP; TQFP |