UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 128B 44PLCC Product overview: XR16C2852CJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2852CJTR-F can be used for catalog matching and distributor lookup.
IC UART FIFO 128B 44PLCC
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 128B 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16C2852CJTR-F-ND | 714-XR16C2852CJTR-F | XR16C2852CJTR-F | XR16C2852CJTR-F | XR16C2852CJTR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | ||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other |
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 kbps |