2-Ch Serial I/O Controller, 24MHz, 8-Bit, 48-Pin TQFP Product overview: XR16C2850IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24MHz, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2850IM-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 043991-XR16C2850IM-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 6.25Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel RS232, RS485 128 Byte 48-TQFP (7x7)
UART Interface IC 2.97V-5.5V 128B FIFO temp -45 to 85C;UART
UART IC 2, DUART Channel RS232, RS485 128 Byte 48-TQFP (7x7)
IC UART FIFO 128B DUAL 48TQFP
IC UART FIFO 128B DUAL 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16C2850IM-F | 043991-XR16C2850IM-F | 1016-1275-ND | XR16C2850IM-F | XR16C2850IM-F | XR16C2850IM-F | XR16C2850IM-F |
| Product Name | 8-bit 24MHz Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850IM-F | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | ||
| Data Rate | 6250 kbps | 6250 kbps | 1500 to ? kbps | 6250 kbps | 6250 kbps |