IC UART FIFO 128B 44PLCC Product overview: XR16C2850IJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2850IJTR-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
Manufacturer: MaxLinear Inc
Win Source Part Number: 939844-XR16C2850IJTR
Features: UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
Package: 44-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 128B 44PLCC
IC UART FIFO 128B 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16C2850IJTR-F | XR16C2850IJTR-F-ND | 939844-XR16C2850IJTR-F | XR16C2850IJTR-F | XR16C2850IJTR-F | XR16C2850IJTR-F |
| Product Name | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850IJTR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps |