UART IC 2, DUART Channel RS232, RS485 128 Byte 48-TQFP (7x7)
Serial I/O Controller, 2 Channel(s), 0.78125MBps, CMOS, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, GREEN, EIAJ, TQFP-48 Product overview: XR16C2850CM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2850CM-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1282223-XR16C2850CM-
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16C2850
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-TQFP (7x7)
Data Rate (Maximum): 6.25Mbps
Alternative Parts (Cross-Reference): TL16C752CPFB; TL16C752CIPFB; TL16C752CPFBR;
Introduction Date: February 01, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel RS232, RS485 128 Byte 48-TQFP (7x7)
UART Interface IC 2.97V-5.5V 128B FIFO temp 0C to 70C; UART
IC UART FIFO 128B DUAL 48TQFP
IC UART FIFO 128B DUAL 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1274-ND | 714-XR16C2850CM-F | 1282223-XR16C2850CM-F | XR16C2850CM-F | XR16C2850CM-F | XR16C2850CM-F | XR16C2850CM-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850CM-F | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | ||
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 to ? kbps | 6250 kbps |