MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XR10910IL40-F XR10910IL40-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939843-XR10910IL40-F Features: 16 Channel AFE 14 Bit 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939843-XR10910IL40-F Features: 16 Channel AFE 14 Bit 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XR10910IL40-F - 939843-XR10910IL40-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XR10910IL40-F
939843-XR10910IL40-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XR10910IL40-F 939843-XR10910IL40-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939843-XR10910IL40-F Features: 16 Channel AFE 14 Bit 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939843-XR10910IL40-F
Features: 16 Channel AFE 14 Bit 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 939843-XR10910IL40-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XR10910IL40-F
Package Type 40-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-4105-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
2 suppliers