MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - T6166ID T6166ID

Description
Manufacturer: Exar Corporation Win Source Part Number: 047690-T6166ID Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047690-T6166ID Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - T6166ID - 047690-T6166ID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - T6166ID
047690-T6166ID
Interface - Interface - Drivers, Receivers, Transceivers - T6166ID 047690-T6166ID
Manufacturer: Exar Corporation Win Source Part Number: 047690-T6166ID Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 047690-T6166ID
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-T6166ID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-T6166ID
Interface Transceiver IC 710-T6166ID
IC DGTL DATA PROCESSOR 28SOIC Product overview: T6166ID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-T6166ID can be used for catalog matching and distributor lookup.

IC DGTL DATA PROCESSOR 28SOIC Product overview: T6166ID from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-T6166ID can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 047690-T6166ID 710-T6166ID
Product Name Interface - Interface - Drivers, Receivers, Transceivers - T6166ID Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - BTS40K21ENCXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
 - 26LS34/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers