UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
Serial I/O Controller, 4 Channel(s), 0.1875MBps, CMOS, PQCC68, GREEN, PLASTIC, LCC-68 Product overview: ST68C554IJ68-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST68C554IJ68-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810368-ST68C554IJ68-
Packaging: Tube
Mounting Style: SMD
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Modem Control: Yes
Supplier Device Package: 68-PLCC (24.23x24.23)
Manufacturer Package: 68-PLCC
Data Rate (Maximum): 1.5Mbps
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
IC UART FIFIO 16B QUAD 68PLCC
UART Interface IC SIGNALS
IC UART FIFIO 16B QUAD 68PLCC
UART IC 4, QUART Channel 16 Byte 68-PLCC (24.23x24.23)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ST68C554IJ68-F-ND | 714-ST68C554IJ68-F | 810368-ST68C554IJ68-F | ST68C554IJ68-F | ST68C554IJ68-F | ST68C554IJ68-F | ST68C554IJ68-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554IJ68-F | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | ||
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 kbps |