MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554CJ ST68C554CJ

Description
Manufacturer: Exar Corporation Win Source Part Number: 343661-ST68C554CJ Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 343661-ST68C554CJ Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554CJ - 343661-ST68C554CJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554CJ
343661-ST68C554CJ
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554CJ 343661-ST68C554CJ
Manufacturer: Exar Corporation Win Source Part Number: 343661-ST68C554CJ Number of Channels: 4, QUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With Modem Control: Yes Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 343661-ST68C554CJ
Number of Channels: 4, QUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Interface Transceiver IC - 714-ST68C554CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-ST68C554CJ
Quad Interface Transceiver IC 714-ST68C554CJ
IC UART FIFIO 16B QUAD 68PLCC Product overview: ST68C554CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST68C554CJ can be used for catalog matching and distributor lookup.

IC UART FIFIO 16B QUAD 68PLCC Product overview: ST68C554CJ from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST68C554CJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 343661-ST68C554CJ 714-ST68C554CJ
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554CJ Quad Interface Transceiver IC
Supply Voltage Other; 2.97 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Telecom - SI32176-C-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - BTS70121EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details