MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F ST16C654IQ64-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 795511-ST16C654IQ64- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 2.97 V ~ 5.5 V Protocol: RS232 Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C654 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): SC16C654IB64,157; SC16C654DIB64,157; SC16C654DIB64,151; SC16C654IB64,151; Introduction Date: June 21, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795511-ST16C654IQ64- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 2.97 V ~ 5.5 V Protocol: RS232 Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C654 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): SC16C654IB64,157; SC16C654DIB64,157; SC16C654DIB64,151; SC16C654IB64,151; Introduction Date: June 21, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F - 795511-ST16C654IQ64-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F
795511-ST16C654IQ64-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F 795511-ST16C654IQ64-F
Manufacturer: Exar Corporation Win Source Part Number: 795511-ST16C654IQ64- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 2.97 V ~ 5.5 V Protocol: RS232 Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: ST16C654 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): SC16C654IB64,157; SC16C654DIB64,157; SC16C654DIB64,151; SC16C654IB64,151; Introduction Date: June 21, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795511-ST16C654IQ64-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C654
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): SC16C654IB64,157; SC16C654DIB64,157; SC16C654DIB64,151; SC16C654IB64,151;
Introduction Date: June 21, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
714-ST16C654IQ64-F
Quad Interface Transceiver IC 714-ST16C654IQ64-F
Serial I/O Controller, 4 Channel(s), 0.1875MBps, CMOS, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, GREEN, LQFP-64 Product overview: ST16C654IQ64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C654IQ64-F can be used for catalog matching and distributor lookup.

Serial I/O Controller, 4 Channel(s), 0.1875MBps, CMOS, PQFP64, 10 X 10 MM, 1.40 MM HEIGHT, GREEN, LQFP-64 Product overview: ST16C654IQ64-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C654IQ64-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1273-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1273-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1273-ND
UART IC 4, QUART Channel RS232 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS232 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
ST16C654IQ64-F
UART Interface IC ST16C654IQ64-F
UART Interface IC QUAD UARTW/64BYTE FIFO

UART Interface IC QUAD UARTW/64BYTE FIFO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST16C654IQ64-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST16C654IQ64-F
IC UART FIFO 64B QUAD 64LQFP

IC UART FIFO 64B QUAD 64LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C654IQ64-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C654IQ64-F
UART IC 4, QUART Channel RS232 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS232 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C654IQ64-F
UARTs (Universal Asynchronous Receiver Transmitter) ST16C654IQ64-F
IC UART FIFO 64B QUAD 64LQFP

IC UART FIFO 64B QUAD 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 795511-ST16C654IQ64-F 714-ST16C654IQ64-F 1016-1273-ND ST16C654IQ64-F ST16C654IQ64-F ST16C654IQ64-F ST16C654IQ64-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ64-F Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.97 V ~ 5.5 V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V
Data Rate 1500 kbps 1500 kbps 1500 to ? kbps 1500 kbps 1500 kbps
Device Type Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Operating Temperature -40 C (-40 F) -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers