Manufacturer: Exar Corporation
Win Source Part Number: 795510-ST16C654IQ100
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: ST16C654
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): OX16C954-PCC60-B; OX16C954-TQC60-B; ST16C654IQ100; ST16C654IJ68F;
Introduction Date: June 21, 1999
ECCN: EAR99
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
UART IC 4, QUART Channel RS232 64 Byte 100-QFP (14x20)
UART 4-CH 64byte FIFO 3.3V/5V 100-Pin LQFP Product overview: ST16C654IQ100-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C654IQ100-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232 64 Byte 100-QFP (14x20)
IC UART FIFO 64B QUAD 100QFP
UART Interface IC QUAD UARTW/64BYTE FIFO
IC UART FIFO 64B QUAD 100QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795510-ST16C654IQ100-F | 1016-1660-ND | 714-ST16C654IQ100-F | ST16C654IQ100-F | ST16C654IQ100-F | ST16C654IQ100-F | ST16C654IQ100-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C654IQ100-F | UARTs (Universal Asynchronous Receiver Transmitter) | 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | ||
| Data Rate | 1500 kbps | 1500 kbps | 1500 kbps | 1500 to ? kbps | 1500 kbps | ||
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface |