MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650AIQ48TR ST16C650AIQ48TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 047298-ST16C650AIQ48 TR Packaging: Reel - TR Features: Internal Oscillator, Printer Port, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 3.125Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047298-ST16C650AIQ48 TR Packaging: Reel - TR Features: Internal Oscillator, Printer Port, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 3.125Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650AIQ48TR - 047298-ST16C650AIQ48TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650AIQ48TR
047298-ST16C650AIQ48TR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650AIQ48TR 047298-ST16C650AIQ48TR
Manufacturer: Exar Corporation Win Source Part Number: 047298-ST16C650AIQ48 TR Packaging: Reel - TR Features: Internal Oscillator, Printer Port, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Channels: 1, UART Data Rate (Max): 3.125Mbps FIFO's: 32 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 047298-ST16C650AIQ48TR
Packaging: Reel - TR
Features: Internal Oscillator, Printer Port, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
Data Rate (Max): 3.125Mbps
FIFO's: 32 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 714-ST16C650AIQ48TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-ST16C650AIQ48TR
Interface Transceiver IC 714-ST16C650AIQ48TR
IC UART FIFO 32B 48TQFP Product overview: ST16C650AIQ48TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C650AIQ48TR can be used for catalog matching and distributor lookup.

IC UART FIFO 32B 48TQFP Product overview: ST16C650AIQ48TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-ST16C650AIQ48TR can be used for catalog matching and distributor lookup.

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650AIQ48TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
ST16C650AIQ48TR
UARTs (Universal Asynchronous Receiver Transmitter) ST16C650AIQ48TR
UART IC Channel

UART IC Channel

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 047298-ST16C650AIQ48TR 714-ST16C650AIQ48TR ST16C650AIQ48TR
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST16C650AIQ48TR Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 2.9 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260858-SI32179-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers
Interface - Interface - Controllers - AT8993-A2-T-1 - 911982-AT8993-A2-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
5 suppliers